Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08B0310K0FPA

Description
10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KV-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KV-ND
Resistor Networks, Arrays CSC10KV-ND
10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±1% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 10K OHM 4 RES 8SIP
CSC08B0310K0FPA
Arrays",RES ARRAY 10K OHM 4 RES 8SIP CSC08B0310K0FPA
Arrays",RES ARRAY 10Kohm 4 RES 8SIP

Arrays",RES ARRAY 10Kohm 4 RES 8SIP

Supplier's Site
Csc, , 10 Kohm, 1% Vishay - 43C6779 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 1% Vishay
43C6779
Csc, , 10 Kohm, 1% Vishay 43C6779
CSC, , 10 kOhm, 1%

CSC, , 10 kOhm, 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10KV-ND CSC08B0310K0FPA 43C6779
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 10K OHM 4 RES 8SIP Csc, , 10 Kohm, 1% Vishay
Configuration Chip Array Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details