Vishay Precision Group Csc, , 202 Ohm, 2% Vishay CSC08A05202BGPA

Description
CSC, , 202 Ohm, 2%
Description
CSC, , 202 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 202 Ohm, 2% Vishay - 43C6754 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 202 Ohm, 2% Vishay
43C6754
Csc, , 202 Ohm, 2% Vishay 43C6754
CSC, , 202 Ohm, 2%

CSC, , 202 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6754
Product Name Csc, , 202 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details