Vishay Precision Group Csc, , 820 Ohm, 1% Vishay CSC08A03820RFPA

Description
CSC, , 820 Ohm, 1%
Description
CSC, , 820 Ohm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 820 Ohm, 1% Vishay - 43C6749 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 820 Ohm, 1% Vishay
43C6749
Csc, , 820 Ohm, 1% Vishay 43C6749
CSC, , 820 Ohm, 1%

CSC, , 820 Ohm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6749
Product Name Csc, , 820 Ohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details