Vishay Intertechnology, Inc. RES NET 75 OHM 8P 4RES SIP CSC08A0375R0GPA

Description
RES NET 75ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 75ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 75 OHM 8P 4RES SIP - CSC08A0375R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 75 OHM 8P 4RES SIP
CSC08A0375R0GPA
RES NET 75 OHM 8P 4RES SIP CSC08A0375R0GPA
RES NET 75ohm 8P 4RES SIP

RES NET 75ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC75R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC75R-ND
Resistor Networks, Arrays CSC75R-ND
75 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

75 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Thick Film Resistors Network, Csc08A-03 75 2% P03 Vishay - 43C6742 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistors Network, Csc08A-03 75 2% P03 Vishay
43C6742
Thick Film Resistors Network, Csc08A-03 75 2% P03 Vishay 43C6742
THICK FILM RESISTORS NETWORK, CSC08A-03 75 2% P03

THICK FILM RESISTORS NETWORK, CSC08A-03 75 2% P03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A0375R0GPA CSC75R-ND 43C6742
Product Name RES NET 75 OHM 8P 4RES SIP Resistor Networks, Arrays Thick Film Resistors Network, Csc08A-03 75 2% P03 Vishay
Resistance Range 75 ohms 75 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details