Vishay Intertechnology, Inc. RES NET 470 OHM 8P 4RES SIP CSC08A03470RGPA

Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470 OHM 8P 4RES SIP - CSC08A03470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 8P 4RES SIP
CSC08A03470RGPA
RES NET 470 OHM 8P 4RES SIP CSC08A03470RGPA
RES NET 470ohm 8P 4RES SIP

RES NET 470ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC470R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC470R-ND
Resistor Networks, Arrays CSC470R-ND
470 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A03470RGPA CSC470R-ND
Product Name RES NET 470 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 470 ohms 470 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers