Vishay Precision Group Csc08A-03 3.3K 5% Ek E3 Vishay CSC08A033K30JEK

Description
CSC08A-03 3.3K 5% EK e3
Description
CSC08A-03 3.3K 5% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc08A-03 3.3K 5% Ek E3 Vishay - 54M8143 - Newark, An Avnet Company
Chicago, IL, United States
Csc08A-03 3.3K 5% Ek E3 Vishay
54M8143
Csc08A-03 3.3K 5% Ek E3 Vishay 54M8143
CSC08A-03 3.3K 5% EK e3

CSC08A-03 3.3K 5% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54M8143
Product Name Csc08A-03 3.3K 5% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details