Vishay Intertechnology, Inc. RES NET 3.3K OHM 8P 4RES SIP CSC08A033K30GPA

Description
RES NET 3.3Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 8P 4RES SIP - CSC08A033K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 8P 4RES SIP
CSC08A033K30GPA
RES NET 3.3K OHM 8P 4RES SIP CSC08A033K30GPA
RES NET 3.3Kohm 8P 4RES SIP

RES NET 3.3Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC3.3KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC3.3KR-ND
Resistor Networks, Arrays CSC3.3KR-ND
3.3k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

3.3k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A033K30GPA CSC3.3KR-ND
Product Name RES NET 3.3K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers