Vishay Intertechnology, Inc. Resistor Networks & Arrays 8pin 330ohms 2% Isolated CSC08A03330RGPA

Description
Resistor Networks & Arrays 8pin 330ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8pin 330ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 330ohms 2% Isolated - CSC08A03330RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 330ohms 2% Isolated
CSC08A03330RGPA
Resistor Networks & Arrays 8pin 330ohms 2% Isolated CSC08A03330RGPA
Resistor Networks & Arrays 8pin 330ohms 2% Isolated

Resistor Networks & Arrays 8pin 330ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC330R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC330R-ND
Resistor Networks, Arrays CSC330R-ND
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A03330RGPA CSC330R-ND
Product Name Resistor Networks & Arrays 8pin 330ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details