RES NET 300ohm 8P 4RES SIP
300 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC08A03300RGPA | CSC300R-ND | 43C6705 |
| Product Name | RES NET 300 OHM 8P 4RES SIP | Resistor Networks, Arrays | Csc, , 300 Ohm, 2% Vishay |
| Resistance Range | 300 ohms | 300 ohms | |
| Configuration | Chip Array | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 8-SIP |