2k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Res Thick Film NET 2K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC2.0KQ-ND | CSC08A032K00GEK |
| Product Name | Resistor Networks, Arrays | Res Thick Film NET 2K Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Bulk |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | ThroughHole |
| Resistance Range | 2000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |