270 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Resistor Networks & Arrays 8pin 270ohms 2% Isolated
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC08A03270RGPA-ND | CSC08A03270RGPA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 8pin 270ohms 2% Isolated |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 270 ohms | 270 ohms |