249 Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Arrays",RES ARRAY 249ohm 4 RES 8SIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC249S-ND | CSC08A03249RFEK |
| Product Name | Resistor Networks, Arrays | Arrays",RES ARRAY 249 OHM 4 RES 8SIP |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 249 ohms | 249 ohms |