VISHAY PRECISION GROUP
CSC08A0323K0GPA -- CSC, , 23 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 23 Kohm, 2% Vishay
CSC08A0323K0GPA
Description
CSC, , 23 kOhm, 2%
Description
CSC, , 23 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6693 |
|
Product Name
|
Csc, , 23 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers