Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated CSC08A0322K0GPA

Description
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated - CSC08A0322K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated
CSC08A0322K0GPA
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated CSC08A0322K0GPA
Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated

Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC22KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC22KR-ND
Resistor Networks, Arrays CSC22KR-ND
22k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

22k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC08A0322K0GPA CSC22KR-ND
Product Name Resistor Networks & Arrays 8Pin 22Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details