Vishay Precision Group Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A03200RGPA

Description
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote
Description
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag - CSC08A03200RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
CSC08A03200RGPA
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A03200RGPA
Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Csc, , 200 Ohm, 2% Vishay - 43C6682 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 200 Ohm, 2% Vishay
43C6682
Csc, , 200 Ohm, 2% Vishay 43C6682
CSC, , 200 Ohm, 2%

CSC, , 200 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A03200RGPA 43C6682
Product Name Res Thick Film NET 200 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag Csc, , 200 Ohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details