Vishay Precision Group Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A0312R0GPA

Description
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote
Description
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag - CSC08A0312R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag
CSC08A0312R0GPA
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A0312R0GPA
Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Csc, , 12 Ohm, 2% Vishay - 43C6664 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 12 Ohm, 2% Vishay
43C6664
Csc, , 12 Ohm, 2% Vishay 43C6664
CSC, , 12 Ohm, 2%

CSC, , 12 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A0312R0GPA 43C6664
Product Name Res Thick Film NET 12 Ohm 2% 1W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube/Bag Csc, , 12 Ohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers