Vishay Precision Group Resistor Networks, Arrays CSC08A0310K0GPA

Description
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KR-ND
Resistor Networks, Arrays CSC10KR-ND
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Isolated 1W 100V Resistor - 50-CSC08A0310K0GPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 100V Resistor
50-CSC08A0310K0GPA
Isolated 1W 100V Resistor 50-CSC08A0310K0GPA
10kR 2% 8-Element Isolated SIP Resistor Network, 1W, 100V Product overview: CSC08A0310K0GPA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1W, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC08A0310K0GPA can be used for catalog matching and distributor lookup.

10kR 2% 8-Element Isolated SIP Resistor Network, 1W, 100V Product overview: CSC08A0310K0GPA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1W, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC08A0310K0GPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays 8pin 10Kohms 2% Isolated - CSC08A0310K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 10Kohms 2% Isolated
CSC08A0310K0GPA
Resistor Networks & Arrays 8pin 10Kohms 2% Isolated CSC08A0310K0GPA
Resistor Networks & Arrays 8pin 10Kohms 2% Isolated

Resistor Networks & Arrays 8pin 10Kohms 2% Isolated

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - CSC08A0310K0GPA
867347-CSC08A0310K0GPA
Resistor Networks, Arrays - CSC08A0310K0GPA 867347-CSC08A0310K0GPA
Manufacturer: Vishay Win Source Part Number: 867347-CSC08A0310K0G PA Series: CSC Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP Package: Bulk Package: 8-SIP Mounting: Through Hole Categories: Resistors Case / Package: 8-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: CSC10KR, CSC08A0310K0GPA-ND

Manufacturer: Vishay
Win Source Part Number: 867347-CSC08A0310K0GPA
Series: CSC
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Package: Bulk
Package: 8-SIP
Mounting: Through Hole
Categories: Resistors
Case / Package: 8-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: CSC10KR, CSC08A0310K0GPA-ND

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay - 03F5449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay
03F5449
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay 03F5449
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CSC10KR-ND 50-CSC08A0310K0GPA CSC08A0310K0GPA 867347-CSC08A0310K0GPA 03F5449
Product Name Resistor Networks, Arrays Isolated 1W 100V Resistor Resistor Networks & Arrays 8pin 10Kohms 2% Isolated Resistor Networks, Arrays - CSC08A0310K0GPA Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers