Vishay Intertechnology, Inc. Resistor Networks & Arrays 8pin 10Kohms 2% CSC08A0310K0GEK

Description
Resistor Networks & Arrays 8pin 10Kohms 2%
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8pin 10Kohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 10Kohms 2% - CSC08A0310K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 10Kohms 2%
CSC08A0310K0GEK
Resistor Networks & Arrays 8pin 10Kohms 2% CSC08A0310K0GEK
Resistor Networks & Arrays 8pin 10Kohms 2%

Resistor Networks & Arrays 8pin 10Kohms 2%

Supplier's Site
Resistor Networks, Arrays - CSC10KQ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KQ-ND
Resistor Networks, Arrays CSC10KQ-ND
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay - 65K2426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay
65K2426
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay 65K2426
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A0310K0GEK CSC10KQ-ND 65K2426
Product Name Resistor Networks & Arrays 8pin 10Kohms 2% Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details