VISHAY PRECISION GROUP
CSC08A03100KJPA -- CSC, , 100 KOHM, 5% VISHAY
Vishay Precision Group
Csc, , 100 Kohm, 5% Vishay
CSC08A03100KJPA
Description
CSC, , 100 kOhm, 5%
Description
CSC, , 100 kOhm, 5%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6657 |
|
Product Name
|
Csc, , 100 Kohm, 5% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
15800 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details