VISHAY PRECISION GROUP
CSC08A015K60JPA -- CSC, , 5.6 KOHM, 5% VISHAY
Vishay Precision Group
Csc, , 5.6 Kohm, 5% Vishay
CSC08A015K60JPA
Description
CSC, , 5.6 kOhm, 5%
Description
CSC, , 5.6 kOhm, 5%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6637 |
|
Product Name
|
Csc, , 5.6 Kohm, 5% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers