Vishay Precision Group Resistor Networks, Arrays CSC08A014K70GPA

Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC4.7KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KP-ND
Resistor Networks, Arrays CSC4.7KP-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 4.7K OHM 8P 7RES SIP - CSC08A014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 8P 7RES SIP
CSC08A014K70GPA
RES NET 4.7K OHM 8P 7RES SIP CSC08A014K70GPA
RES NET 4.7Kohm 8P 7RES SIP

RES NET 4.7Kohm 8P 7RES SIP

Supplier's Site
Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip; Resistance Vishay - 04F2741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip; Resistance Vishay
04F2741
Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip; Resistance Vishay 04F2741
RESISTOR, BUSSED RESISTOR NETWORK 7, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 7, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC4.7KP-ND CSC08A014K70GPA 04F2741
Product Name Resistor Networks, Arrays RES NET 4.7K OHM 8P 7RES SIP Resistor, Bussed Resistor Network 7, 4.7Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details