Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC08A01470RGPA

Description
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC08A01470RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC08A01470RGPA-ND
Resistor Networks, Arrays CSC08A01470RGPA-ND
470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks & Arrays 8pin 470ohms 2% Bussed - CSC08A01470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 470ohms 2% Bussed
CSC08A01470RGPA
Resistor Networks & Arrays 8pin 470ohms 2% Bussed CSC08A01470RGPA
Resistor Networks & Arrays 8pin 470ohms 2% Bussed

Resistor Networks & Arrays 8pin 470ohms 2% Bussed

Supplier's Site
Resistor, Bus Res N/w, 7, 470 Ohm, 0.02, Sip; Resistance Vishay - 04F2731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 7, 470 Ohm, 0.02, Sip; Resistance Vishay
04F2731
Resistor, Bus Res N/w, 7, 470 Ohm, 0.02, Sip; Resistance Vishay 04F2731
RESISTOR, BUS RES N/W, 7, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 7, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC08A01470RGPA-ND CSC08A01470RGPA 04F2731
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8pin 470ohms 2% Bussed Resistor, Bus Res N/w, 7, 470 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details