Vishay Precision Group Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A0122R0GPA

Description
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote
Description
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag - CSC08A0122R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag
CSC08A0122R0GPA
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag CSC08A0122R0GPA
Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Csc, , 22 Ohm, 2% Vishay - 43C6629 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 22 Ohm, 2% Vishay
43C6629
Csc, , 22 Ohm, 2% Vishay 43C6629
CSC, , 22 Ohm, 2%

CSC, , 22 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC08A0122R0GPA 43C6629
Product Name Res Thick Film NET 22 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube/Bag Csc, , 22 Ohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details