Vishay Precision Group Csc08A-01 22K 1% Ej E3 Vishay CSC08A0122K0FEJ

Description
CSC08A-01 22K 1% EJ e3
Description
CSC08A-01 22K 1% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc08A-01 22K 1% Ej E3 Vishay - 63P9477 - Newark, An Avnet Company
Chicago, IL, United States
Csc08A-01 22K 1% Ej E3 Vishay
63P9477
Csc08A-01 22K 1% Ej E3 Vishay 63P9477
CSC08A-01 22K 1% EJ e3

CSC08A-01 22K 1% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9477
Product Name Csc08A-01 22K 1% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details