Vishay Intertechnology, Inc. Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed CSC08A011K80GPA

Description
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed
Request a Quote
Description
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed - CSC08A011K80GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed
CSC08A011K80GPA
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed CSC08A011K80GPA
Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed

Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC08A011K80GPA
Product Name Resistor Networks & Arrays 8pin 1.8Kohms 2% Bussed
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details