Vishay Intertechnology, Inc. Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0147K0GPA

Description
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk - CSC07A0147K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
CSC07A0147K0GPA
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0147K0GPA
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC47KL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47KL-ND
Resistor Networks, Arrays CSC47KL-ND
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC07A0147K0GPA CSC47KL-ND
Product Name Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 7-SIP
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details