Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC07A0147K0GEK

Description
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC47KJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47KJ-ND
Resistor Networks, Arrays CSC47KJ-ND
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk - CSC07A0147K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
CSC07A0147K0GEK
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0147K0GEK
Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC47KJ-ND CSC07A0147K0GEK
Product Name Resistor Networks, Arrays Res Thick Film NET 47K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP ThroughHole
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details