RES NET 470Kohm 6P 3RES SIP
470k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC06A03470KGPA | CSC06A03470KGPA-ND |
| Product Name | RES NET 470K OHM 6P 3RES SIP | Resistor Networks, Arrays |
| Resistance Range | 470000 ohms | 470000 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 6-SIP |