Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 22ohms 2% Isolated CSC06A0322R0GPA

Description
Resistor Networks & Arrays 6pin 22ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 22ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 22ohms 2% Isolated - CSC06A0322R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 22ohms 2% Isolated
CSC06A0322R0GPA
Resistor Networks & Arrays 6pin 22ohms 2% Isolated CSC06A0322R0GPA
Resistor Networks & Arrays 6pin 22ohms 2% Isolated

Resistor Networks & Arrays 6pin 22ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC06A0322R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0322R0GPA-ND
Resistor Networks, Arrays CSC06A0322R0GPA-ND
22 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

22 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A0322R0GPA CSC06A0322R0GPA-ND
Product Name Resistor Networks & Arrays 6pin 22ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details