Vishay Precision Group Resistor Networks, Arrays CSC06A0310K0GPA

Description
10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KH-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KH-ND
Resistor Networks, Arrays CSC10KH-ND
10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 10K OHM 6P 3RES SIP - CSC06A0310K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 6P 3RES SIP
CSC06A0310K0GPA
RES NET 10K OHM 6P 3RES SIP CSC06A0310K0GPA
RES NET 10Kohm 6P 3RES SIP

RES NET 10Kohm 6P 3RES SIP

Supplier's Site
Resistor, Resistor Array 3, 10Kohm, 2%, Sip; Resistance Vishay - 03F5364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array 3, 10Kohm, 2%, Sip; Resistance Vishay
03F5364
Resistor, Resistor Array 3, 10Kohm, 2%, Sip; Resistance Vishay 03F5364
RESISTOR, RESISTOR ARRAY 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY 3, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10KH-ND CSC06A0310K0GPA 03F5364
Product Name Resistor Networks, Arrays RES NET 10K OHM 6P 3RES SIP Resistor, Resistor Array 3, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details