Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 680ohms 2% Bussed CSC06A01680RGPA

Description
Resistor Networks & Arrays 6pin 680ohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 680ohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 680ohms 2% Bussed - CSC06A01680RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 680ohms 2% Bussed
CSC06A01680RGPA
Resistor Networks & Arrays 6pin 680ohms 2% Bussed CSC06A01680RGPA
Resistor Networks & Arrays 6pin 680ohms 2% Bussed

Resistor Networks & Arrays 6pin 680ohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC06A01680RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A01680RGPA-ND
Resistor Networks, Arrays CSC06A01680RGPA-ND
680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A01680RGPA CSC06A01680RGPA-ND
Product Name Resistor Networks & Arrays 6pin 680ohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details