Vishay Intertechnology, Inc. RES NET 330 OHM 6P 5RES SIP CSC06A01330RGPA

Description
RES NET 330ohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 330ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 330 OHM 6P 5RES SIP - CSC06A01330RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330 OHM 6P 5RES SIP
CSC06A01330RGPA
RES NET 330 OHM 6P 5RES SIP CSC06A01330RGPA
RES NET 330ohm 6P 5RES SIP

RES NET 330ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A01330RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A01330RGPA-ND
Resistor Networks, Arrays CSC06A01330RGPA-ND
330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A01330RGPA CSC06A01330RGPA-ND
Product Name RES NET 330 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 330 ohms 330 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details