Vishay Intertechnology, Inc. RES NET 27K OHM 6P 5RES SIP CSC06A0127K0GPA

Description
RES NET 27Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 27Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 27K OHM 6P 5RES SIP - CSC06A0127K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 27K OHM 6P 5RES SIP
CSC06A0127K0GPA
RES NET 27K OHM 6P 5RES SIP CSC06A0127K0GPA
RES NET 27Kohm 6P 5RES SIP

RES NET 27Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0127K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0127K0GPA-ND
Resistor Networks, Arrays CSC06A0127K0GPA-ND
27k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

27k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A0127K0GPA CSC06A0127K0GPA-ND
Product Name RES NET 27K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 27000 ohms 27000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details