Res Thick Film NET 180 Ohm 5% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC06A01180RJPA | 43C6483 |
| Product Name | Res Thick Film NET 180 Ohm 5% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk | Csc, , 180 Ohm, 5% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |