Vishay Intertechnology, Inc. RES NET 4.7K OHM 5P 4RES SIP CSC05A014K70GPA

Description
RES NET 4.7Kohm 5P 4RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 5P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 5P 4RES SIP - CSC05A014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 5P 4RES SIP
CSC05A014K70GPA
RES NET 4.7K OHM 5P 4RES SIP CSC05A014K70GPA
RES NET 4.7Kohm 5P 4RES SIP

RES NET 4.7Kohm 5P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC4.7KD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KD-ND
Resistor Networks, Arrays CSC4.7KD-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Csc, , 4.7 Kohm, 2% Vishay - 22C5196 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.7 Kohm, 2% Vishay
22C5196
Csc, , 4.7 Kohm, 2% Vishay 22C5196
CSC, , 4.7 kOhm, 2%

CSC, , 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A014K70GPA CSC4.7KD-ND 22C5196
Product Name RES NET 4.7K OHM 5P 4RES SIP Resistor Networks, Arrays Csc, , 4.7 Kohm, 2% Vishay
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details