Vishay Intertechnology, Inc. RES NET 1M OHM 4P 2RES SIP CSC04A031M00GPA

Description
RES NET 1Mohm 4P 2RES SIP
Request a Quote Datasheet
Description
RES NET 1Mohm 4P 2RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1M OHM 4P 2RES SIP - CSC04A031M00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 4P 2RES SIP
CSC04A031M00GPA
RES NET 1M OHM 4P 2RES SIP CSC04A031M00GPA
RES NET 1Mohm 4P 2RES SIP

RES NET 1Mohm 4P 2RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A031M00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A031M00GPA-ND
Resistor Networks, Arrays CSC04A031M00GPA-ND
1M Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

1M Ohm ±2% 300mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 1 Mohm, 2% Vishay - 94F2542 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Mohm, 2% Vishay
94F2542
Csc, , 1 Mohm, 2% Vishay 94F2542
CSC, , 1 MOhm, 2%

CSC, , 1 MOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A031M00GPA CSC04A031M00GPA-ND 94F2542
Product Name RES NET 1M OHM 4P 2RES SIP Resistor Networks, Arrays Csc, , 1 Mohm, 2% Vishay
Resistance Range 1.00E6 ohms 1.00E6 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details