Vishay Intertechnology, Inc. RES NET 4.7K OHM 4P 3RES SIP CSC04A014K70GPA

Description
RES NET 4.7Kohm 4P 3RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 4P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 4P 3RES SIP - CSC04A014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 4P 3RES SIP
CSC04A014K70GPA
RES NET 4.7K OHM 4P 3RES SIP CSC04A014K70GPA
RES NET 4.7Kohm 4P 3RES SIP

RES NET 4.7Kohm 4P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC04A014K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC04A014K70GPA-ND
Resistor Networks, Arrays CSC04A014K70GPA-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 3 Resistor Network/Array ±100ppm/°C 4-SIP

Buy Now Datasheet
Csc, , 4.7 Kohm, 2% Vishay - 43C6362 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.7 Kohm, 2% Vishay
43C6362
Csc, , 4.7 Kohm, 2% Vishay 43C6362
CSC, , 4.7 kOhm, 2%

CSC, , 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC04A014K70GPA CSC04A014K70GPA-ND 43C6362
Product Name RES NET 4.7K OHM 4P 3RES SIP Resistor Networks, Arrays Csc, , 4.7 Kohm, 2% Vishay
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers