Vishay Intertechnology, Inc. Capacitor Arrays & Networks 47pF 5% Cap Network CS20610CTC470J470M

Description
Capacitor Arrays & Networks 47pF 5% Cap Network
Request a Quote
Description
Capacitor Arrays & Networks 47pF 5% Cap Network
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitor Arrays & Networks 47pF 5% Cap Network - CS20610CTC470J470M - ASAP Semiconductor LLC
Anaheim, CA, United States
Capacitor Arrays & Networks 47pF 5% Cap Network
CS20610CTC470J470M
Capacitor Arrays & Networks 47pF 5% Cap Network CS20610CTC470J470M
Capacitor Arrays & Networks 47pF 5% Cap Network

Capacitor Arrays & Networks 47pF 5% Cap Network

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CS20610CTC470J470M
Product Name Capacitor Arrays & Networks 47pF 5% Cap Network
Configuration Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers