CRMA2010, 3-SIDED, NICKEL BARRIE
CRMA2010, 3-SIDED, NICKEL BARRIE
CRMA2010, 3-SIDED, NICKEL BARRIE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 3579-CRMA2010AF40M0DKEFCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 0.5000 +/- % |