Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHV2512AF12M0FKE5

Description
12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV2512AF12M0FKE5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF12M0FKE5TR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF12M0FKE5TR-ND
12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF12M0FKE5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF12M0FKE5DKR-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF12M0FKE5DKR-ND
12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2512AF12M0FKE5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2512AF12M0FKE5CT-ND
Chip Resistor - Surface Mount 3579-CRHV2512AF12M0FKE5CT-ND
12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

12 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRHV2512AF12M0FKE5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details