Vishay Precision Group Chip Resistor - Surface Mount CRHV2010AF10M0FKET

Description
CRHV2010AF 10M 1% 100 ET E3
Request a Quote Datasheet
Description
CRHV2010AF 10M 1% 100 ET E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKETTR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKETTR-ND
CRHV2010AF 10M 1% 100 ET E3

CRHV2010AF 10M 1% 100 ET E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKETDKR-ND
CRHV2010AF 10M 1% 100 ET E3

CRHV2010AF 10M 1% 100 ET E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV2010AF10M0FKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV2010AF10M0FKETCT-ND
Chip Resistor - Surface Mount 3579-CRHV2010AF10M0FKETCT-ND
CRHV2010AF 10M 1% 100 ET E3

CRHV2010AF 10M 1% 100 ET E3

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crhv Series, 10 Mohm, 500 Mw, 1%, 2 Kv Rohs Compliant Vishay - 53X3117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crhv Series, 10 Mohm, 500 Mw, 1%, 2 Kv Rohs Compliant Vishay
53X3117
Surface Mount Thick Film Resistor, Crhv Series, 10 Mohm, 500 Mw, 1%, 2 Kv Rohs Compliant Vishay 53X3117
Surface Mount Thick Film Resistor, CRHV Series, 10 Mohm, 500 mW, - 1%, 2 kV RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRHV Series, 10 Mohm, 500 mW, - 1%, 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CRHV2010AF10M0FKETTR-ND 53X3117
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crhv Series, 10 Mohm, 500 Mw, 1%, 2 Kv Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details