RES 5 MOHM 1% 0.3W 1206
RES 5 MOHM 1% 0.3W 1206
RES 5 MOHM 1% 0.3W 1206
CRHV1206, 5M, 1%, 100 PPM, FT, E
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 3579-CRHV1206AF5M00FKFTTR-ND | CRHV1206AF5M00FKFT |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | |
| Tolerance | 1 +/- % | 1 +/- % |