Vishay Precision Group Chip Resistor - Surface Mount CRHV1206AF50M0FKFT

Description
RES 50 MOHM 1% 0.3W 1206
Request a Quote Datasheet
Description
RES 50 MOHM 1% 0.3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHV1206AF50M0FKFTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF50M0FKFTCT-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF50M0FKFTCT-ND
RES 50 MOHM 1% 0.3W 1206

RES 50 MOHM 1% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHV1206AF50M0FKFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHV1206AF50M0FKFTTR-ND
Chip Resistor - Surface Mount 3579-CRHV1206AF50M0FKFTTR-ND
RES 50 MOHM 1% 0.3W 1206

RES 50 MOHM 1% 0.3W 1206

Buy Now Datasheet
Res, Thick Film, 50M, 1%, 0.3W, 1206; Resistance Vishay - 08N2044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50M, 1%, 0.3W, 1206; Resistance Vishay
08N2044
Res, Thick Film, 50M, 1%, 0.3W, 1206; Resistance Vishay 08N2044
RES, THICK FILM, 50M, 1%, 0.3W, 1206; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

RES, THICK FILM, 50M, 1%, 0.3W, 1206; Resistance:50Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRHV1206AF50M0FKFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRHV1206AF50M0FKFT
Chip Resistor - Surface Mount CRHV1206AF50M0FKFT
CRHV1206, 50M, 1%, 100 PPM, FT,

CRHV1206, 50M, 1%, 100 PPM, FT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 3579-CRHV1206AF50M0FKFTCT-ND 08N2044 CRHV1206AF50M0FKFT
Product Name Chip Resistor - Surface Mount Res, Thick Film, 50M, 1%, 0.3W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers