Vishay CRHV1206AF50M0FKET
RES 50 MOHM 1% 0.3W 1206
RES 50 MOHM 1% 0.3W 1206
RES 50 MOHM 1% 0.3W 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8198736 | 8198736P | 3579-CRHV1206AF50M0FKETTR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 0.0500 ohms | ||
| Power Rating | 0.3000 watts | 0.3000 watts |