RES 20 MOHM 1% 0.3W 1206
RES 20 MOHM 1% 0.3W 1206
RES 20 MOHM 1% 0.3W 1206
RES, THICK FILM, 20M, 1%, 0.3W, 1206; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes
RES, 20M, 1%, 0.3W, 1206, THICK FILM; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:CRHV SeriesRoHS Compliant: Yes
CRHV1206, 20M, 1%, 100 PPM, FT,
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 3579-CRHV1206AF20M0FKFTDKR-ND | 08N2042 | CRHV1206AF20M0FKFT |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 20M, 1%, 0.3W, 1206; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |