CRHP2512AF 100M 1% 100 E1 E3
CRHP2512AF 100M 1% 100 E1 E3
CRHP2512AF 100M 1% 100 E1 E3
RES, 100M, 1%, 1.5W, 2512, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 3579-CRHP2512AF100MFKE1DKR-ND | 71AH3162 |
| Product Name | Chip Resistor - Surface Mount | Res, 100M, 1%, 1.5W, 2512, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 1 +/- % |