Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHP1206AF2M00FKET

Description
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHP1206AF2M00FKETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP1206AF2M00FKETCT-ND
Chip Resistor - Surface Mount 3579-CRHP1206AF2M00FKETCT-ND
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP1206AF2M00FKETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP1206AF2M00FKETDKR-ND
Chip Resistor - Surface Mount 3579-CRHP1206AF2M00FKETDKR-ND
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHP1206AF2M00FKETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHP1206AF2M00FKETTR-ND
Chip Resistor - Surface Mount 3579-CRHP1206AF2M00FKETTR-ND
2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 3579-CRHP1206AF2M00FKETCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details