Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRHA1210AF51M0FKEF

Description
51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 3579-CRHA1210AF51M0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA1210AF51M0FKEFCT-ND
Chip Resistor - Surface Mount 3579-CRHA1210AF51M0FKEFCT-ND
51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA1210AF51M0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA1210AF51M0FKEFTR-ND
Chip Resistor - Surface Mount 3579-CRHA1210AF51M0FKEFTR-ND
51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

51 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3579-CRHA1210AF51M0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
3579-CRHA1210AF51M0FKEFDKR-ND
Chip Resistor - Surface Mount 3579-CRHA1210AF51M0FKEFDKR-ND
CRHA1210 51M 1% EF E3

CRHA1210 51M 1% EF E3

Buy Now Datasheet
Res, 51M, 1%, 0.45W, 1210 Rohs Compliant Vishay - 13AJ4620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51M, 1%, 0.45W, 1210 Rohs Compliant Vishay
13AJ4620
Res, 51M, 1%, 0.45W, 1210 Rohs Compliant Vishay 13AJ4620
RES, 51M, 1%, 0.45W, 1210 ROHS COMPLIANT: YES

RES, 51M, 1%, 0.45W, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CRHA1210AF51M0FKEFCT-ND 13AJ4620
Product Name Chip Resistor - Surface Mount Res, 51M, 1%, 0.45W, 1210 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details