100 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
100 MOhms ±1% 0.45W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, High Voltage Thick Film
Vishay CRHA1210AF100MFKEF Resistor
Vishay CRHA1210AF100MFKEF Resistor
RES, 100M, 1%, 0.45W, 1210 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3579-CRHA1210AF100MFKEFTR-ND | 2119393 | 2119394P | 13AJ4619 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 100M, 1%, 0.45W, 1210 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); 1210 (3225m) | Surface Mount Technology (SMT / SMD); 1210 | |
| Tolerance | 1 +/- % |