CR Magnetics, Inc. Miscellaneous Transformers CRD485-232

Description
Win Source Part Number: 1384940-CRD485-232 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384940-CRD485-232 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Transformers - 1384940-CRD485-232 - Win Source Electronics
Laguna Hills, CA, United States
Miscellaneous Transformers
1384940-CRD485-232
Miscellaneous Transformers 1384940-CRD485-232
Win Source Part Number: 1384940-CRD485-232 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384940-CRD485-232
Category: Miscellaneous Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1384940-CRD485-232
Product Name Miscellaneous Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3918 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 240 volts
Output Voltage 120 volts
View Details